TE Connectivity Ring Terminals 277149-3

Description
Body Features Terminal & Contact Weight (G) : 18.9 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 50.8 MM  [1.99 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 18.9 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 50.8 MM  [1.99 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277149-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277149-3
Ring Terminals 277149-3
Body Features Terminal & Contact Weight (G) : 18.9 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 50.8 MM  [1.99 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 18.9

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 8.89 MM  [.35 INCH ]
  • Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ]
  • Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ]
  • Product Length : 50.8 MM  [1.99 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 2.15 MM  [.085 INCH ]
  • Wire Size (MMSQ) : 21.9
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 42420

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277149-3
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details