TE Connectivity Ring Terminals 277148-7

Description
Body Features Terminal & Contact Weight (G) : 14.8 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.26 MM  [.089 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 14.8 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.26 MM  [.089 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277148-7 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277148-7
Ring Terminals 277148-7
Body Features Terminal & Contact Weight (G) : 14.8 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.26 MM  [.089 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 14.8

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.11 MM  [.28 INCH ]
  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ]
  • Product Length : 46.74 MM  [1.84 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 2.26 MM  [.089 INCH ]
  • Wire Size (MMSQ) : 14.6
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 28280

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A139048-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A139048-ND
Terminals - Ring Connectors A139048-ND
CONN RING FLAT 6AL 8CU #1/4

CONN RING FLAT 6AL 8CU #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
277148-7
Terminals 277148-7
Terminals TERM SLD COPALUM R

Terminals TERM SLD COPALUM R

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 277148-7 A139048-ND 277148-7
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details