TE Connectivity Ring Terminals 277148-1

Description
Body Features Terminal & Contact Weight (G) : 16.8 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ] Product Length : 48.26 MM  [1.89 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 2.26 MM  [.089 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M5, #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 16.8 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ] Product Length : 48.26 MM  [1.89 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 2.26 MM  [.089 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M5, #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277148-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277148-1
Ring Terminals 277148-1
Body Features Terminal & Contact Weight (G) : 16.8 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ] Product Length : 48.26 MM  [1.89 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 2.26 MM  [.089 INCH ] Wire Size (MMSQ) : 14.6 Wire Size (AWG) : 6 Wire Size (CMA) : 28280 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M5, #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 16.8

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.11 MM  [.28 INCH ]
  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 5.72 - 6.35 MM  [.225 - .25 INCH ]
  • Product Length : 48.26 MM  [1.89 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : 2.26 MM  [.089 INCH ]
  • Wire Size (MMSQ) : 14.6
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 28280

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : M5, #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277148-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details