The KISSLING Series 26 300A relay is a dual-coil, monostable power relay designed for high-current applications in severe environments, including commercial, military, and aviation systems. It features an IP67 and IP69K sealed housing, shock resistance up to 30G, and vibration resistance up to 10G. The relay supports continuous currents of 300A with a rupture current of 3000A and operates within a temperature range of -55°C to +74°C. It meets MIL-R-6106 standards and is available in multiple configurations with optional suppression diodes and auxiliary contacts. The 26.56.08 variant includes a clamping band, 4-hole bottom mounting, and suppression diode, weighing 0.63 kg (1.39 lb).
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-26-56-08-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |