TE Connectivity EMI O-Rings 2561418-1

Description
Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM  [1.488 INCH ] Outside Diameter : 43 MM  [1.693 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 19, 20 Other Shore A Hardness : 40 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM  [1.488 INCH ] Outside Diameter : 43 MM  [1.693 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 19, 20 Other Shore A Hardness : 40 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI O-Rings - 2561418-1 - TE Connectivity
Berwyn, PA, United States
EMI O-Rings
2561418-1
EMI O-Rings 2561418-1
Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM  [1.488 INCH ] Outside Diameter : 43 MM  [1.693 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 19, 20 Other Shore A Hardness : 40 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Round
  • Gasket Type : EMI O-Ring

Dimensions


  • Inside Diameter : 37.8 MM  [1.488 INCH ]
  • Outside Diameter : 43 MM  [1.693 INCH ]
  • Product Thickness : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .2

Operation/Application


  • Compatible With Connector Shell Size : 19, 20

Other


  • Shore A Hardness : 40

Product Type Features


  • Filler Material : Nickel Plated Graphite

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category O-rings
Product Number 2561418-1
Product Name EMI O-Rings
Inside Diameter (ID) 1.49 inch (37.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2488734-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.86 inch (47.3 mm)
View Details
EMI O-Rings - 2430126-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.5512 inch (14 mm)
View Details
EMI O-Rings - 2430093-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.5512 inch (14 mm)
View Details
EMI O-Rings - 2430214-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.11 inch (28.3 mm)
View Details