TE Connectivity Rectangular Wire & Cable Connectors & Housings 2538950-2

Description
Body Features Connector Profile : Standard Primary Product Color : White Configuration Features Contacts Preloaded : No Number of Columns : 5 Number of Loaded Positions : 10 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Connector Height : 7.2 MM  [.283 INCH ] Connector Length : 11.3 MM  [.445 INCH ] Connector Width : 4.9 MM  [.193 INCH ] Row-to-Row Spacing : 1.3 MM  [.051 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : White Configuration Features Contacts Preloaded : No Number of Columns : 5 Number of Loaded Positions : 10 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Connector Height : 7.2 MM  [.283 INCH ] Connector Length : 11.3 MM  [.445 INCH ] Connector Width : 4.9 MM  [.193 INCH ] Row-to-Row Spacing : 1.3 MM  [.051 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2538950-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2538950-2
Rectangular Wire & Cable Connectors & Housings 2538950-2
Body Features Connector Profile : Standard Primary Product Color : White Configuration Features Contacts Preloaded : No Number of Columns : 5 Number of Loaded Positions : 10 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Connector Height : 7.2 MM  [.283 INCH ] Connector Length : 11.3 MM  [.445 INCH ] Connector Width : 4.9 MM  [.193 INCH ] Row-to-Row Spacing : 1.3 MM  [.051 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : White

Configuration Features


  • Contacts Preloaded : No
  • Number of Columns : 5
  • Number of Loaded Positions : 10
  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Retention Within Housing : With

Dimensions


  • Connector Height : 7.2 MM  [.283 INCH ]
  • Connector Length : 11.3 MM  [.445 INCH ]
  • Connector Width : 4.9 MM  [.193 INCH ]
  • Row-to-Row Spacing : 1.3 MM  [.051 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 250
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Material Rating : Material with GWFI 850°C
  • Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Guide Ribs
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - 17-2538950-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2538950-2-ND
Rectangular Connector Housings 17-2538950-2-ND
1MM 2R EXT LCKNG HPI, HSG, 2X5P,

1MM 2R EXT LCKNG HPI, HSG, 2X5P,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2538950-2 17-2538950-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28681-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers