TE Connectivity Rectangular Wire & Cable Connectors & Housings 102387-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 7.23 MM  [.285 INCH ] Connector Length : 35.05 MM  [1.38 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 7.23 MM  [.285 INCH ] Connector Length : 35.05 MM  [1.38 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 102387-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
102387-5
Rectangular Wire & Cable Connectors & Housings 102387-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 7.23 MM  [.285 INCH ] Connector Length : 35.05 MM  [1.38 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 7.23 MM  [.285 INCH ]
  • Connector Length : 35.05 MM  [1.38 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1377313-102387-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1377313-102387-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1377313-102387-5
Win Source Part Number: 1377313-102387-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 102387 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 24 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm)

Win Source Part Number: 1377313-102387-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod IV
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 102387
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 24
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)

Buy Now Datasheet
Rectangular Connector Housings - A25905-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25905-ND
Rectangular Connector Housings A25905-ND
"24 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"24 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
340-102387-5
3A 250V Electronic Connector 340-102387-5
24 Pos 2 Row Female Header, 2.54mm Pitch, 3A, 250V, Black Product overview: 102387-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102387-5 can be used for catalog matching and distributor lookup.

24 Pos 2 Row Female Header, 2.54mm Pitch, 3A, 250V, Black Product overview: 102387-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102387-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 102387-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
102387-5
Connectors Crimp Housings, Series Mating PCB Headers 102387-5
24 MODIV HSG COMP DR .100 POL

24 MODIV HSG COMP DR .100 POL

Buy Now
RECEPTACLE, AMPMODU, MOD IV, 24 POSITION, .100 IN, DUAL ROW, LATCHED - 70084990 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE, AMPMODU, MOD IV, 24 POSITION, .100 IN, DUAL ROW, LATCHED
70084990
RECEPTACLE, AMPMODU, MOD IV, 24 POSITION, .100 IN, DUAL ROW, LATCHED 70084990
RECEPTACLE, AMPMODU, MOD IV, 24 POSITION, .100 IN, DUAL ROW, LATCHED

RECEPTACLE, AMPMODU, MOD IV, 24 POSITION, .100 IN, DUAL ROW, LATCHED

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102387-5 1377313-102387-5 A25905-ND 340-102387-5 102387-5 70084990
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings 3A 250V Electronic Connector Connectors Crimp Housings, Series Mating PCB Headers RECEPTACLE, AMPMODU, MOD IV, 24 POSITION, .100 IN, DUAL ROW, LATCHED
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102142-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers