TE Connectivity Rectangular Wire & Cable Connectors & Housings 103648-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 2.49 MM  [.098 INCH ] Connector Length : 12.64 MM  [.5 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 2.49 MM  [.098 INCH ] Connector Length : 12.64 MM  [.5 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 103648-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
103648-4
Rectangular Wire & Cable Connectors & Housings 103648-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 2.49 MM  [.098 INCH ] Connector Length : 12.64 MM  [.5 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 2.49 MM  [.098 INCH ]
  • Connector Length : 12.64 MM  [.5 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VACRMS) : 600
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1224143-103648-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1224143-103648-4
Connectors, Interconnects - Rectangular Connectors - Housings 1224143-103648-4
Win Source Part Number: 1224143-103648-4 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AMPMODU MTE Number of Positions: 5 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 5,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 103648-4.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -103648-4-SI,-103648 -4-CSI,1036484 Base Product Number: 103648

Win Source Part Number: 1224143-103648-4
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AMPMODU MTE
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 5,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 103648-4.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -103648-4-SI,-103648-4-CSI,1036484
Base Product Number: 103648

Buy Now Datasheet
Rectangular Connector Housings - 103648-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
103648-4-ND
Rectangular Connector Housings 103648-4-ND
"5 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"5 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
316-103648-4
3A 250V Electronic Connector 316-103648-4
5 Pos 2.54mm IDC Socket Housing, 3A, 250V, Straight, Cable Mount Product overview: 103648-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103648-4 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm IDC Socket Housing, 3A, 250V, Straight, Cable Mount Product overview: 103648-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103648-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity - 84C9749 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity
84C9749
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity 84C9749
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Width:1.99" RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; Width:1.99" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103648-4 1224143-103648-4 103648-4-ND 316-103648-4 84C9749
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings 3A 250V Electronic Connector Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28483-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 28AC6874 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details