Body Features Product Weight : 110 G [3.88 OZ ]
Configuration Features Connections Type : 16 Terminals Blocks
Contact Features Switching Current AC (Max) (AMP) : 6 Switching Current DC (Max) (AMP) : 6 Type of Contact : NC
Dimensions Cable Length : 100 M [328.084 FT ] Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Product Depth : 113.5 MM [39 INCH ] Product Height : 99 MM [3.9 INCH ] Product Width : .89 MM [22.5 INCH ]
Electrical Characteristics Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 125 Overvoltage Category : III Power Rating (Max) (WATT) : 1.5 Power Supply Voltage (VDC) : 24 ± 20%
Housing Features Centerline (Pitch) : 22.5 MM [.89 INCH ] Housing Material : Nylon 66
Industry Standards Compatible With Agency/Standards Products : UL, CSA, TÜV Enclosure Rating : IP20 IP Rating (Connection) : IP2X UL Flammability Rating : UL 94V-0
Mechanical Attachment DIN Rail Mounting Type : TH35-15 Product Mount Type : DIN Rail Tightening Torque Range (Recommended) (NEWTM) : .6 - .7 Tightening Torque Range (Recommended) (INLBS) : 5 - 7
Operation/Applicatio
n Electrical Shelf Life : > 10E5 Indicator Type : LED Mechanical Service Life : 10 x 10E6 Response Time (MSEC) : 20 Vibration Resistance : 15G's, 10 - 2000Hz
Other EDM Input Contact Arrangement : 1 NC Contact Impulse Withstand Voltage (KV) : 6 Switching Power Details (Max) : 1500VA, 180W (85W If Load Voltage >30 VDC)
Product Type Features Safety Relay Type : Interface Relay Shelf Life : 20 Years
Usage Conditions Altitude (Max) (M) : 2000 Operating Temperature Range : -30 - 55 DEGC [-22 - 131 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -30 - 70 DEGC [-22 - 158 DEGF ]
Body Features
- Product Weight : 110 G [3.88 OZ ]
Configuration Features
- Connections Type : 16 Terminals Blocks
Contact Features
- Switching Current AC (Max) (AMP) : 6
- Switching Current DC (Max) (AMP) : 6
- Type of Contact : NC
Dimensions
- Cable Length : 100 M [328.084 FT ]
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 2.5
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 2.5
- Product Depth : 113.5 MM [39 INCH ]
- Product Height : 99 MM [3.9 INCH ]
- Product Width : .89 MM [22.5 INCH ]
Electrical Characteristics
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Switching Voltage (Max) (VDC) : 125
- Overvoltage Category : III
- Power Rating (Max) (WATT) : 1.5
- Power Supply Voltage (VDC) : 24 ± 20%
Housing Features
- Centerline (Pitch) : 22.5 MM [.89 INCH ]
- Housing Material : Nylon 66
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA, TÜV
- Enclosure Rating : IP20
- IP Rating (Connection) : IP2X
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- DIN Rail Mounting Type : TH35-15
- Product Mount Type : DIN Rail
- Tightening Torque Range (Recommended) (NEWTM) : .6 - .7
- Tightening Torque Range (Recommended) (INLBS) : 5 - 7
Operation/Application
- Electrical Shelf Life : > 10E5
- Indicator Type : LED
- Mechanical Service Life : 10 x 10E6
- Response Time (MSEC) : 20
- Vibration Resistance : 15G's, 10 - 2000Hz
Other
- EDM Input Contact Arrangement : 1 NC Contact
- Impulse Withstand Voltage (KV) : 6
- Switching Power Details (Max) : 1500VA, 180W (85W If Load Voltage >30 VDC)
Product Type Features
- Safety Relay Type : Interface Relay
- Shelf Life : 20 Years
Usage Conditions
- Altitude (Max) (M) : 2000
- Operating Temperature Range : -30 - 55 DEGC [-22 - 131 DEGF ]
- Relative Humidity Range (PCT) : 10 - 95
- Storage Temperature Range : -30 - 70 DEGC [-22 - 158 DEGF ]