TE Connectivity USB Connectors 2439034-2

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Dimensions PCB Thickness (Recommended) (MM) : 1 - 1.6 Housing Features Body Orientation : Vertical Centerline (Pitch) (INCH) : .078 Housing Color : Black Housing Material : Thermoplastic - PA9T Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : .112 Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Dimensions PCB Thickness (Recommended) (MM) : 1 - 1.6 Housing Features Body Orientation : Vertical Centerline (Pitch) (INCH) : .078 Housing Color : Black Housing Material : Thermoplastic - PA9T Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : .112 Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2439034-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2439034-2
USB Connectors 2439034-2
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Dimensions PCB Thickness (Recommended) (MM) : 1 - 1.6 Housing Features Body Orientation : Vertical Centerline (Pitch) (INCH) : .078 Housing Color : Black Housing Material : Thermoplastic - PA9T Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : .112 Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • PCB Thickness (Recommended) (MM) : 1 - 1.6

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) (INCH) : .078
  • Housing Color : Black
  • Housing Material : Thermoplastic - PA9T

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 3.1 Gen 2

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length (INCH) : .112

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB Connectors - 2868817 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2868817
USB Connectors 2868817
Vertical USB 3.2 A (board lock) / Au15um

Vertical USB 3.2 A (board lock) / Au15um

Supplier's Site
USB Connectors - 2868816 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2868816
USB Connectors 2868816
Vertical USB 3.2 A (board lock) / Au15um

Vertical USB 3.2 A (board lock) / Au15um

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 2439034-2 2868817
Product Name USB Connectors USB Connectors
Connector Type USB; Wire to Board Connector USB
Termination Through Hole - Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6879 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 103957-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers