TE Connectivity USB Connectors 292303-7

Description
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.42 MM  [.056 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001281 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.42 MM  [.056 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001281 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292303-7 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292303-7
USB Connectors 292303-7
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.42 MM  [.056 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001281 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : 4.13
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.42 MM  [.056 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001281
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB Connectors - 9097864 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
9097864
USB Connectors 9097864
TE Connectivity 292303-7 USB Connector

TE Connectivity 292303-7 USB Connector

Supplier's Site
USB Connectors - 1647161 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1647161
USB Connectors 1647161
TE Connectivity 292303-7 USB Connector

TE Connectivity 292303-7 USB Connector

Supplier's Site
Tools -  - Win Source Electronics
Laguna Hills, CA, United States
Tools
Tools
Manufacturer: Isabellen Category: Tools Part Status: Active Connector Type: Plug, Female Sockets Mounting Type: Chassis, Stud Mount Termination: Solder Features: Tape Seal Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 24A Contact Finish: Tin Shell/Shielding Material: Steel, Stainless

Manufacturer: Isabellen
Category: Tools
Part Status: Active
Connector Type: Plug, Female Sockets
Mounting Type: Chassis, Stud Mount
Termination: Solder
Features: Tape Seal
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 24A
Contact Finish: Tin
Shell/Shielding Material: Steel, Stainless

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-292303-7
Electronic Connector 312-292303-7
USB 2.0 Type A Receptacle, 4 Pos, RA, Shielded, SMT/TH Product overview: 292303-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-7 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Receptacle, 4 Pos, RA, Shielded, SMT/TH Product overview: 292303-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A115151-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A115151-ND
USB, DVI, HDMI Connector Assemblies A115151-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
I/O Connectors - 292303-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292303-7
I/O Connectors 292303-7
Std USB Type A, R/A, SMT, Offset,Natural

Std USB Type A, R/A, SMT, Offset,Natural

Buy Now
I/O Connectors - 292303-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292303-7
I/O Connectors 292303-7
STD USB REP TYPE A

STD USB REP TYPE A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-7
I/O Connectors 292303-7
I/O Connectors

I/O Connectors

Buy Now
CONN RCPT USB2.0 TYPEA 4P SMD RA - 792-292303-7 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT USB2.0 TYPEA 4P SMD RA
792-292303-7
CONN RCPT USB2.0 TYPEA 4P SMD RA 792-292303-7
CONN RCPT USB2.0 TYPEA 4P SMD RA

CONN RCPT USB2.0 TYPEA 4P SMD RA

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 292303-7 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
292303-7
USB, DVI, HDMI Connector Assemblies 292303-7
CONN RCPT USB2.0 TYPEA 4P SMD RA

CONN RCPT USB2.0 TYPEA 4P SMD RA

Supplier's Site Datasheet
292303-7 - Usb A R/a Rcpt Assy Smt, Lead Rohs Compliant Amp - Te Connectivity - 84AC3678 - Newark, An Avnet Company
Chicago, IL, United States
292303-7 - Usb A R/a Rcpt Assy Smt, Lead Rohs Compliant Amp - Te Connectivity
84AC3678
292303-7 - Usb A R/a Rcpt Assy Smt, Lead Rohs Compliant Amp - Te Connectivity 84AC3678
292303-7 - USB A R/A RCPT ASSY SMT, LEAD ROHS COMPLIANT: YES

292303-7 - USB A R/A RCPT ASSY SMT, LEAD ROHS COMPLIANT: YES

Supplier's Site
Usb Connector, A Usb 2.0, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 26R2324 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, A Usb 2.0, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
26R2324
Usb Connector, A Usb 2.0, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 26R2324
USB CONNECTOR, A USB 2.0, RCPT, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONNECTOR, A USB 2.0, RCPT, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292303-7 9097864 312-292303-7 A115151-ND 292303-7 792-292303-7 292303-7 84AC3678 26R2324
Product Name USB Connectors USB Connectors Tools Electronic Connector USB, DVI, HDMI Connector Assemblies I/O Connectors CONN RCPT USB2.0 TYPEA 4P SMD RA USB, DVI, HDMI Connector Assemblies 292303-7 - Usb A R/a Rcpt Assy Smt, Lead Rohs Compliant Amp - Te Connectivity Usb Connector, A Usb 2.0, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB A USB USB USB
Termination Surface Mount Solder Solder SMD/SMT Solder Solder
Mounting Board Mount Pcb mount Chassis, Stud Mount Surface Mount, Right Angle; Through Hole Horizontal, Surface Mount, Through Hole Surface Mount, Right Angle; Through Hole Surface Mount
Current Rating 1.0 amps 24.0 amps 1.0 amps 1.0 amps 1.0 amps
Category USB USB
Unlock Full Specs
to access all available technical data