TE Connectivity Busbar Connectors 2204761-2

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 350 Contact Length : 52 MM  [2.05 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 30 MM  [1.18 INCH ] Product Length : 52 MM  [2.05 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 350 Contact Length : 52 MM  [2.05 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 30 MM  [1.18 INCH ] Product Length : 52 MM  [2.05 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204761-2 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204761-2
Busbar Connectors 2204761-2
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 350 Contact Length : 52 MM  [2.05 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 30 MM  [1.18 INCH ] Product Length : 52 MM  [2.05 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 1

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 350
  • Contact Length : 52 MM  [2.05 INCH ]
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 30 MM  [1.18 INCH ]
  • Product Length : 52 MM  [2.05 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : In-Line
  • Bus Bar Mount Retention Type : Screw Mount
  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2204761-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2204761-2
Modular Connectors / Ethernet Connectors 2204761-2
IN-LINE MOUNT BUSBAR CONN

IN-LINE MOUNT BUSBAR CONN

Buy Now
Specialized Connectors - 17-2204761-2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
17-2204761-2-ND
Specialized Connectors 17-2204761-2-ND
Terminal Busbar Clip Connector Screw

Terminal Busbar Clip Connector Screw

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204761-2 2204761-2 17-2204761-2-ND
Product Name Busbar Connectors Modular Connectors / Ethernet Connectors Specialized Connectors
Connector Type USB Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Combo Jacks - 1775855-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Combo Jacks - 1888371-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers