TE Connectivity
EMI Vents
2430089-1
Description
Mechanical Attachment Mounting Options : 5.5mm Diameter Mounting Holes
Other Gasket Material : Nickel-Copper Alloy Knitted Wire Mesh
Product Type Features EMI Vent Frame Style : 1702 Frame Material : Aluminum
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Attachment Mounting Options : 5.5mm Diameter Mounting Holes
Other Gasket Material : Nickel-Copper Alloy Knitted Wire Mesh
Product Type Features EMI Vent Frame Style : 1702 Frame Material : Aluminum
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Attachment Mounting Options : 5.5mm Diameter Mounting Holes
Other Gasket Material : Nickel-Copper Alloy Knitted Wire Mesh
Product Type Features EMI Vent Frame Style : 1702 Frame Material : Aluminum
Mechanical Attachment
- Mounting Options : 5.5mm Diameter Mounting Holes
Other
- Gasket Material : Nickel-Copper Alloy Knitted Wire Mesh
Product Type Features
- EMI Vent Frame Style : 1702
- Frame Material : Aluminum
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
EMI Filters and RFI Filters |
|
Product Number
|
2430089-1 |
|
Product Name
|
EMI Vents |
|
Standards and Certifications
|
ELV Directive; RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Rated Voltage
250 volts
Rated Current
100 amps
View Details
Filter Type
Three Phase
Package / Mounting
Chassis Mount
Product Standards
UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Filter Type
Three Phase
Package / Mounting
Chassis Mount
Product Standards
UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Filter Type
Single Phase
Package / Mounting
Chassis Mount
Product Standards
CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
4 suppliers