TE Connectivity EMI Vents 2430088-1

Description
Dimensions Compatible with Fan Diameter : 120 MM  [4.724 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet
Description
Dimensions Compatible with Fan Diameter : 120 MM  [4.724 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Vents - 2430088-1 - TE Connectivity
Berwyn, PA, United States
EMI Vents
2430088-1
EMI Vents 2430088-1
Dimensions Compatible with Fan Diameter : 120 MM  [4.724 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS

Dimensions


  • Compatible with Fan Diameter : 120 MM  [4.724 INCH ]

Mechanical Attachment


  • Mounting Options : 5mm Diameter Countersunk Mounting Holes

Other


  • Gasket Material : Nickel Copper Fabric over Foam

Product Type Features


  • Frame Material : ABS
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2430088-1
Product Name EMI Vents
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
IEC Filters - 8813687P - RS Components, Ltd.
TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity - 88K2408 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5379 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details