TE Connectivity IEC Filters 15CBE1

Description
TE Connectivity 1-1609112-4 IEC Filter
Request a Quote Datasheet
Description
TE Connectivity 1-1609112-4 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 8813687P - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
8813687P
IEC Filters 8813687P
TE Connectivity 1-1609112-4 IEC Filter

TE Connectivity 1-1609112-4 IEC Filter

Supplier's Site
IEC Filters - 8813687 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
8813687
IEC Filters 8813687
TE Connectivity 1-1609112-4 IEC Filter

TE Connectivity 1-1609112-4 IEC Filter

Supplier's Site
IEC Filters - 1614617 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1614617
IEC Filters 1614617
TE Connectivity 1-1609112-4 IEC Filter

TE Connectivity 1-1609112-4 IEC Filter

Supplier's Site
Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity - 70R1611 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity
70R1611
Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity 70R1611
POWER ENTRY MODULE, RECEPTACLE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inlet, Iec, Corcom, Flange Mount; Product Range Corcom Te Connectivity - 23T1711 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Iec, Corcom, Flange Mount; Product Range Corcom Te Connectivity
23T1711
Inlet, Iec, Corcom, Flange Mount; Product Range Corcom Te Connectivity 23T1711
INLET, IEC, CORCOM, FLANGE MOUNT; Product Range:C Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

INLET, IEC, CORCOM, FLANGE MOUNT; Product Range:C Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8813687P 8813687 70R1611
Product Name IEC Filters IEC Filters Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details