TE Connectivity ™ Connectors, Interconnects Circular Connectors Backshells and Cable Clamps 2428-004-2405

Description
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps Series: HDP20 Type: Backshell Package: Box Material: Plastic Includes: 1 pc - 1 Backshell Cable Opening: 1.050" ~ 1.840" (26.67mm ~ 46.74mm) Diameter - Outside: 1.610" (40.89mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps Series: HDP20 Type: Backshell Package: Box Material: Plastic Includes: 1 pc - 1 Backshell Cable Opening: 1.050" ~ 1.840" (26.67mm ~ 46.74mm) Diameter - Outside: 1.610" (40.89mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Circular Connectors Backshells and Cable Clamps - 2428-004-2405 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Backshells and Cable Clamps
2428-004-2405
Connectors, Interconnects Circular Connectors Backshells and Cable Clamps 2428-004-2405
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps Series: HDP20 Type: Backshell Package: Box Material: Plastic Includes: 1 pc - 1 Backshell Cable Opening: 1.050" ~ 1.840" (26.67mm ~ 46.74mm) Diameter - Outside: 1.610" (40.89mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps
Series: HDP20
Type: Backshell
Package: Box
Material: Plastic
Includes: 1 pc - 1 Backshell
Cable Opening: 1.050" ~ 1.840" (26.67mm ~ 46.74mm)
Diameter - Outside: 1.610" (40.89mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Clamps
Product Number 2428-004-2405
Product Name Connectors, Interconnects Circular Connectors Backshells and Cable Clamps
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details