TE Connectivity
Automotive Terminals
1062-20-0644
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 14, 16 Wire Size Search (MMSQ) : 2.5, 1, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 14, 16 Wire Size Search (MMSQ) : 2.5, 1, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 14, 16 Wire Size Search (MMSQ) : 2.5, 1, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Terminal Seal Type : Family Seal or Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : Size 20
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 1 MM [.04 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 7.5
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ]
- Wire Size (MMSQ) : 1. - 2.5
- Wire Size (AWG) : 16 - 14
- Wire Size Search (AWG) : 14, 16
- Wire Size Search (MMSQ) : 2.5, 1, 1.5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1062-20-0644 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details