TE Connectivity
Automotive Terminals
1-1563844-3
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver
Dimensions Tab Length : 36.6 MM [1.44 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 11, 10 Wire Size Search (MMSQ) : 6, 4, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 340
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver
Dimensions Tab Length : 36.6 MM [1.44 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 11, 10 Wire Size Search (MMSQ) : 6, 4, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 340
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver
Dimensions Tab Length : 36.6 MM [1.44 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 11, 10 Wire Size Search (MMSQ) : 6, 4, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 340
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 9.5mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Width : 9.5 MM [.374 INCH ]
- Terminal Type : Receptacle
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Tab Length : 36.6 MM [1.44 INCH ]
- Wire Size (MMSQ) : 4 - 6
- Wire Size (AWG) : 11 - 9
- Wire Size Search (AWG) : 9, 11, 10
- Wire Size Search (MMSQ) : 6, 4, 5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 340
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-1563844-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details