TE Connectivity 3-Phase Filters 2405081-4

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2405081-4 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2405081-4
3-Phase Filters 2405081-4
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 20A, 760Vac; Filter Applications Te Connectivity - 59AK7874 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 20A, 760Vac; Filter Applications Te Connectivity
59AK7874
Power Line Filter, 3-Ph, 20A, 760Vac; Filter Applications Te Connectivity 59AK7874
POWER LINE FILTER, 3-PH, 20A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 20A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2405081-4 59AK7874
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 20A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871244 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Single Phase Filters - 1-1609034-7 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
View Details
3 suppliers
IEC Filters - 2660145 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2094349 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers