TE Connectivity Filter, Iec, 15A; Capacitance Corcom Te Connectivity 15EJH1

Description
FILTER, IEC, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:General Purpose; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Description
FILTER, IEC, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:General Purpose; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Corcom IEC Filter, part number 98K5768, is designed for general-purpose applications with a current rating of 15A and a voltage rating of 250VAC. It features a capacitance of 0.1OºF and a minimum inductance of 86OºH, making it suitable for various electronic devices requiring EMI/RFI filtering. The filter is compliant with RoHS standards and has a maximum leakage current of 350OºA. It utilizes quick connect terminals for easy installation. This filter is ideal for applications in HVAC, audio/video equipment, computing accessories, and medical devices, where effective noise suppression is necessary.

Datasheet Summary
Powered by GS/AI

The Corcom IEC Filter, part number 98K5768, is designed for general-purpose applications with a current rating of 15A and a voltage rating of 250VAC. It features a capacitance of 0.1OºF and a minimum inductance of 86OºH, making it suitable for various electronic devices requiring EMI/RFI filtering. The filter is compliant with RoHS standards and has a maximum leakage current of 350OºA. It utilizes quick connect terminals for easy installation. This filter is ideal for applications in HVAC, audio/video equipment, computing accessories, and medical devices, where effective noise suppression is necessary.

Suppliers

Company
Product
Description
Supplier Links
Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5768 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Iec, 15A; Capacitance Corcom Te Connectivity
98K5768
Filter, Iec, 15A; Capacitance Corcom Te Connectivity 98K5768
FILTER, IEC, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:General Purpose; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

FILTER, IEC, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:General Purpose; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98K5768
Product Name Filter, Iec, 15A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378713 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 725722 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
2 suppliers