TE Connectivity Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity 097-0180-16

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity - 73AH7451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity
73AH7451
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity 73AH7451
CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7451
Product Name Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0688 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details