TE Connectivity Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity 2385011-9

Description
TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity - 47AK0140 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity
47AK0140
Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity 47AK0140
TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0140
Product Name Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL Cable Housing, Screw-Lok - G125-2240696F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102161-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details