Amphenol Communications Solutions Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions 10123536-102LF

Description
BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions - 80X2565 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions
80X2565
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions 80X2565
BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 80X2565
Product Name Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Headers & Wire Housings - G125-MS11605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details