Harwin Plc 24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount G125-32496M2-02-24-00

Description
Male Cable Connector Housing - 2 power, 24 signal contact arrangement. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Cable Connector Housing - 2 power, 24 signal contact arrangement. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-24-00 - Harwin Plc
Portsmouth, United Kingdom
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount
G125-32496M2-02-24-00
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount G125-32496M2-02-24-00
Male Cable Connector Housing - 2 power, 24 signal contact arrangement. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Cable Connector Housing - 2 power, 24 signal contact arrangement. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting.
  • Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-32496M2-02-24-00
Product Name 24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11005M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5743-234-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3242096M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - B5743-234-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details