TE Connectivity Antennas 2372112-2

Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, Bluetooth, ISM, Cellular, Cat-M/NB-IoT, LPWA Primary Application : Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, Bluetooth, ISM, Cellular, Cat-M/NB-IoT, LPWA Primary Application : Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2372112-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2372112-2
Antennas 2372112-2
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, Bluetooth, ISM, Cellular, Cat-M/NB-IoT, LPWA Primary Application : Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2.9 G  [.102 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .1 M  [.33 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : LoRaWAN, Zigbee, Bluetooth, ISM, Cellular, Cat-M/NB-IoT, LPWA
  • Primary Application : Cat-M/NB-IoT, ISM, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, MHF, U.FL, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2372112-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2372112-2-ND
RF Antennas 17-2372112-2-ND
829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

Buy Now Datasheet
RF Antennas - 2372112-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2372112-2
RF Antennas 2372112-2
829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2372112-2 17-2372112-2-ND 2372112-2
Product Name Antennas RF Antennas RF Antennas
Applications Cat-M/NB-IoT, ISM, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA LTE, UMTS, WCDMA
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2.4-USP-TTR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 3.8 dB
View Details
Antennas - ANT-GNCP-C25L15100 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers