TE Connectivity Antennas 2370914-1

Description
Configuration Features Antenna Protocol : Wi-Fi, GNSS, LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2997 MM  [118 INCH ] Product Diameter : 116 MM  [4.56 INCH ] Product Height : 49.5 MM  [1.94 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, WLAN, UMTS, GSM 1800, CDMA 1900, GSM 900, M2M, GPS, LTE, IoT, CDMA 850, Cellular, GNSS, GSM Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, GPS, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 1710 - 3800, 2400 - 2485, 698 - 960, 4900 - 6000 Gain (Max) (DB) : 7 Usage Conditions Application by Region : WLAN - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 824 - 894 MHz, WLAN - Global - 2400 - 2483.5 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - L1 - 1575.4, GSM - Americas - 1850 - 1990 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : Wi-Fi, GNSS, LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2997 MM  [118 INCH ] Product Diameter : 116 MM  [4.56 INCH ] Product Height : 49.5 MM  [1.94 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, WLAN, UMTS, GSM 1800, CDMA 1900, GSM 900, M2M, GPS, LTE, IoT, CDMA 850, Cellular, GNSS, GSM Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, GPS, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 1710 - 3800, 2400 - 2485, 698 - 960, 4900 - 6000 Gain (Max) (DB) : 7 Usage Conditions Application by Region : WLAN - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 824 - 894 MHz, WLAN - Global - 2400 - 2483.5 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - L1 - 1575.4, GSM - Americas - 1850 - 1990 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2370914-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2370914-1
Antennas 2370914-1
Configuration Features Antenna Protocol : Wi-Fi, GNSS, LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2997 MM  [118 INCH ] Product Diameter : 116 MM  [4.56 INCH ] Product Height : 49.5 MM  [1.94 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, WLAN, UMTS, GSM 1800, CDMA 1900, GSM 900, M2M, GPS, LTE, IoT, CDMA 850, Cellular, GNSS, GSM Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, GPS, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 1710 - 3800, 2400 - 2485, 698 - 960, 4900 - 6000 Gain (Max) (DB) : 7 Usage Conditions Application by Region : WLAN - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 824 - 894 MHz, WLAN - Global - 2400 - 2483.5 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - L1 - 1575.4, GSM - Americas - 1850 - 1990 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz

Configuration Features


  • Antenna Protocol : Wi-Fi, GNSS, LTE / UMTS / US DUAL / EU TRIVAND / WCDMA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 2997 MM  [118 INCH ]
  • Product Diameter : 116 MM  [4.56 INCH ]
  • Product Height : 49.5 MM  [1.94 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Wi-Fi, WLAN, UMTS, GSM 1800, CDMA 1900, GSM 900, M2M, GPS, LTE, IoT, CDMA 850, Cellular, GNSS, GSM

Mechanical Attachment


  • Mounting Retention Type : Panel Mount
  • Mounts To : Panel
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, GPS, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, US Dual & EU Dual & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1562 - 1612, 1710 - 3800, 2400 - 2485, 698 - 960, 4900 - 6000
  • Gain (Max) (DB) : 7

Usage Conditions


  • Application by Region : WLAN - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 824 - 894 MHz, WLAN - Global - 2400 - 2483.5 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - L1 - 1575.4, GSM - Americas - 1850 - 1990 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz
Buy Now
RF Antennas - 2370914-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2370914-1
RF Antennas 2370914-1
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2370914-1 2370914-1
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Wi-Fi, WLAN, UMTS, GSM 1800, CDMA 1900, GSM 900, M2M, GPS, LTE, IoT, CDMA 850, Cellular, GNSS, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2108858-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers