TE Connectivity ™ Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2367817-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Dynamic D-1000 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Dynamic D-1000 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 2367817-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
2367817-1
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2367817-1
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Dynamic D-1000 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: Dynamic D-1000
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 7.87µin (0.200µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Crimp Contacts - 2253139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2253139
Crimp Contacts 2253139
TE Connectivity 2367817-1 Crimp Terminal

TE Connectivity 2367817-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 2253138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2253138
Crimp Contacts 2253138
TE Connectivity 2367817-1 Crimp Terminal

TE Connectivity 2367817-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 2253139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2253139P
Crimp Contacts 2253139P
TE Connectivity 2367817-1 Crimp Terminal

TE Connectivity 2367817-1 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 2367817-1 2253139
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 99K7822 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper, Nickel
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Nickel Graphite
OD / Width 11.81 inch (300 mm)
Length 11.81 inch (300 mm)
View Details