Amphenol Communications Solutions D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions 8638PPC2005LF

Description
D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0575 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions
63K0575
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions 63K0575
D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63K0575
Product Name D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-006-1631 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0482026 - 0482026 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers