TE Connectivity
Automotive Terminals
1-170291-7
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Gold (Au) Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.41 MM [.055 - .095 INCH ] Tab Length : 19 MM [.748 INCH ] Wire Size (MMSQ) : .52 - .32 Wire Size (AWG) : 20 - 22
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Gold (Au) Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.41 MM [.055 - .095 INCH ] Tab Length : 19 MM [.748 INCH ] Wire Size (MMSQ) : .52 - .32 Wire Size (AWG) : 20 - 22
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Gold (Au) Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.41 MM [.055 - .095 INCH ] Tab Length : 19 MM [.748 INCH ] Wire Size (MMSQ) : .52 - .32 Wire Size (AWG) : 20 - 22
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.41 MM [.055 - .095 INCH ]
- Tab Length : 19 MM [.748 INCH ]
- Wire Size (MMSQ) : .52 - .32
- Wire Size (AWG) : 20 - 22
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 8000
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-170291-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers