TE Connectivity Antennas 2363697-1

Description
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ] Cable Length : 2 MM  [6.6 INCH ] Product Height : 15 MM  [.609 INCH ] Product Length : 130 MM  [5.12 INCH ] Product Width : 40 MM  [1.57 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : IoT, LPWAN, ISM, LoRaWAN, M2M Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 868 - 870 Gain (Max) (DB) : 2
Request a Quote
Description
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ] Cable Length : 2 MM  [6.6 INCH ] Product Height : 15 MM  [.609 INCH ] Product Length : 130 MM  [5.12 INCH ] Product Width : 40 MM  [1.57 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : IoT, LPWAN, ISM, LoRaWAN, M2M Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 868 - 870 Gain (Max) (DB) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2363697-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2363697-1
Antennas 2363697-1
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ] Cable Length : 2 MM  [6.6 INCH ] Product Height : 15 MM  [.609 INCH ] Product Length : 130 MM  [5.12 INCH ] Product Width : 40 MM  [1.57 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : IoT, LPWAN, ISM, LoRaWAN, M2M Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 868 - 870 Gain (Max) (DB) : 2

Configuration Features


  • Antenna Protocol : ISM / ZB / BT WIFI
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ]
  • Cable Length : 2 MM  [6.6 INCH ]
  • Product Height : 15 MM  [.609 INCH ]
  • Product Length : 130 MM  [5.12 INCH ]
  • Product Width : 40 MM  [1.57 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : IoT, LPWAN, ISM, LoRaWAN, M2M

Mechanical Attachment


  • Mounting Retention Type : Panel Mount
  • Mounts To : Panel
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Indoor
  • Coverage Type : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 868 - 870
  • Gain (Max) (DB) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2363697-1
Product Name Antennas
Applications Modem or Wireless Network; IoT, LPWAN, ISM, LoRaWAN, M2M
Polarization Vertical
Primary Frequency Range 868.0 to 870.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers