TE Connectivity Antennas 2363696-4

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 2G, 3G, WLAN, 4G, GPS, 5G, Wi-Fi Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Cellular, Wi-Fi, UMTS, GPS, GNSS, WLAN, M2M, GSM 900, GSM, CDMA 1900, LTE, CDMA 850, IoT, GSM 1800 Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, GPS, US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 4900 - 6000, 2400 - 2485, 698 - 960 Gain (Max) (DB) : 4
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 2G, 3G, WLAN, 4G, GPS, 5G, Wi-Fi Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Cellular, Wi-Fi, UMTS, GPS, GNSS, WLAN, M2M, GSM 900, GSM, CDMA 1900, LTE, CDMA 850, IoT, GSM 1800 Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, GPS, US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 4900 - 6000, 2400 - 2485, 698 - 960 Gain (Max) (DB) : 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2363696-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2363696-4
Antennas 2363696-4
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 2G, 3G, WLAN, 4G, GPS, 5G, Wi-Fi Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Cellular, Wi-Fi, UMTS, GPS, GNSS, WLAN, M2M, GSM 900, GSM, CDMA 1900, LTE, CDMA 850, IoT, GSM 1800 Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, GPS, US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 4900 - 6000, 2400 - 2485, 698 - 960 Gain (Max) (DB) : 4

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 2G, 3G, WLAN, 4G, GPS, 5G, Wi-Fi
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 1 M  [3.28 FT ]
  • Product Diameter : 80 MM  [3.14 INCH ]
  • Product Height : 22.5 MM  [1.905 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Cellular, Wi-Fi, UMTS, GPS, GNSS, WLAN, M2M, GSM 900, GSM, CDMA 1900, LTE, CDMA 850, IoT, GSM 1800

Mechanical Attachment


  • Mounting Type : Lock Nut, Adhesive
  • Mounts To : Panel
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, GPS, US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 3800, 4900 - 6000, 2400 - 2485, 698 - 960
  • Gain (Max) (DB) : 4
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2363696-4
Product Name Antennas
Applications Modem or Wireless Network; GPS; Cellular, Wi-Fi, UMTS, GPS, GNSS, WLAN, M2M, GSM 900, GSM, CDMA 1900, LTE, CDMA 850, IoT, GSM 1800
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2246667-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details