TE Connectivity Antennas 2363696-1

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 5G, WLAN, Wi-Fi, 4G, GPS, 2G, 3G Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : UMTS, CDMA 850, GNSS, LTE, CDMA 1900, GSM 1800, Wi-Fi, GPS, M2M, WLAN, IoT, GSM 900, Cellular, GSM Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, 802.11 a/g/n/ac & Wi-Fi, GPS, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960 Gain (Max) (DB) : 4
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 5G, WLAN, Wi-Fi, 4G, GPS, 2G, 3G Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : UMTS, CDMA 850, GNSS, LTE, CDMA 1900, GSM 1800, Wi-Fi, GPS, M2M, WLAN, IoT, GSM 900, Cellular, GSM Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, 802.11 a/g/n/ac & Wi-Fi, GPS, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960 Gain (Max) (DB) : 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2363696-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2363696-1
Antennas 2363696-1
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 5G, WLAN, Wi-Fi, 4G, GPS, 2G, 3G Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : UMTS, CDMA 850, GNSS, LTE, CDMA 1900, GSM 1800, Wi-Fi, GPS, M2M, WLAN, IoT, GSM 900, Cellular, GSM Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, 802.11 a/g/n/ac & Wi-Fi, GPS, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960 Gain (Max) (DB) : 4

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 5G, WLAN, Wi-Fi, 4G, GPS, 2G, 3G
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 3 M  [9.84 FT ]
  • Product Diameter : 80 MM  [3.14 INCH ]
  • Product Height : 22.5 MM  [1.905 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : UMTS, CDMA 850, GNSS, LTE, CDMA 1900, GSM 1800, Wi-Fi, GPS, M2M, WLAN, IoT, GSM 900, Cellular, GSM

Mechanical Attachment


  • Mounting Type : Lock Nut, Adhesive
  • Mounts To : Panel
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : EU Dual Band, 802.11 a/g/n/ac & Wi-Fi, GPS, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, US Dual & EU Dual & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 3800, 2400 - 2485, 4900 - 6000, 698 - 960
  • Gain (Max) (DB) : 4
Buy Now
RF Antennas - 17-2363696-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2363696-1-ND
RF Antennas 17-2363696-1-ND
829MH, 1.587GHz, 2.755GHz, 2.4425GHz, 5.45GHz GNSS, GPS, GSM, LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 3.8GHz, 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi SMA Panel Mount

829MH, 1.587GHz, 2.755GHz, 2.4425GHz, 5.45GHz GNSS, GPS, GSM, LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 3.8GHz, 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi SMA Panel Mount

Buy Now Datasheet
RF Antennas - 2363696-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2363696-1
RF Antennas 2363696-1
829MH, 1.587GHz, 2.755GHz, 2.4425GHz, 5.45GHz GNSS, GPS, GSM, LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 3.8GHz, 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi SMA Panel Mount

829MH, 1.587GHz, 2.755GHz, 2.4425GHz, 5.45GHz GNSS, GPS, GSM, LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 3.8GHz, 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2363696-1 17-2363696-1-ND 2363696-1
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; UMTS, CDMA 850, GNSS, LTE, CDMA 1900, GSM 1800, Wi-Fi, GPS, M2M, WLAN, IoT, GSM 900, Cellular, GSM Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, GPS, GSM, LTE, UMTS, WCDMA, Wi-Fi GNSS, GPS, GSM, LTE, UMTS, WCDMA, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz 1587.0 to 5450.0 MHz
Gain 4 dB 4 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108792-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers