TE Connectivity Antennas 2362683-1

Description
Body Features Product Weight : 955 G  [33.68 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 5000 MM  [196 INCH ] Product Height : 230 MM  [9 INCH ] Product Length : 19.94 MM  [3.731 INCH ] Product Width : 180 MM  [7.1 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : Cellular, CDMA 1900, 5G, GSM 900, UMTS, GSM 1800, GSM, LTE, CDMA 850 Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 3400 - 3800, 1710 - 2700, 698 - 960 Gain (Max) (DB) : 3.9 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, GSM - EU - 880 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz
Request a Quote
Description
Body Features Product Weight : 955 G  [33.68 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 5000 MM  [196 INCH ] Product Height : 230 MM  [9 INCH ] Product Length : 19.94 MM  [3.731 INCH ] Product Width : 180 MM  [7.1 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : Cellular, CDMA 1900, 5G, GSM 900, UMTS, GSM 1800, GSM, LTE, CDMA 850 Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 3400 - 3800, 1710 - 2700, 698 - 960 Gain (Max) (DB) : 3.9 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, GSM - EU - 880 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2362683-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2362683-1
Antennas 2362683-1
Body Features Product Weight : 955 G  [33.68 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 5000 MM  [196 INCH ] Product Height : 230 MM  [9 INCH ] Product Length : 19.94 MM  [3.731 INCH ] Product Width : 180 MM  [7.1 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : Cellular, CDMA 1900, 5G, GSM 900, UMTS, GSM 1800, GSM, LTE, CDMA 850 Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 3400 - 3800, 1710 - 2700, 698 - 960 Gain (Max) (DB) : 3.9 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, GSM - EU - 880 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz

Body Features


  • Product Weight : 955 G  [33.68 OZ ]

Configuration Features


  • Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ]
  • Cable Length : 5000 MM  [196 INCH ]
  • Product Height : 230 MM  [9 INCH ]
  • Product Length : 19.94 MM  [3.731 INCH ]
  • Product Width : 180 MM  [7.1 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : Cellular, CDMA 1900, 5G, GSM 900, UMTS, GSM 1800, GSM, LTE, CDMA 850

Mechanical Attachment


  • Mounting Retention Type : Bracket
  • Mounts To : Wall
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Directional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 3400 - 3800, 1710 - 2700, 698 - 960
  • Gain (Max) (DB) : 3.9

Usage Conditions


  • Application by Region : LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, GSM - EU - 880 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2362683-1
Product Name Antennas
Applications Modem or Wireless Network; Cellular, CDMA 1900, 5G, GSM 900, UMTS, GSM 1800, GSM, LTE, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers