TE Connectivity Busbar Connectors 2361483-1

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Product Length : 19.5 MM  [.768 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Industry Standards Agency/Standard : UL Mechanical Attachment Bus Bar Mount Orientation : Vertical Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Solder Pad Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Product Length : 19.5 MM  [.768 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Industry Standards Agency/Standard : UL Mechanical Attachment Bus Bar Mount Orientation : Vertical Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Solder Pad Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2361483-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2361483-1
Busbar Connectors 2361483-1
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Product Length : 19.5 MM  [.768 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Industry Standards Agency/Standard : UL Mechanical Attachment Bus Bar Mount Orientation : Vertical Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Solder Pad Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Multiple Contact Band/CROWN BAND
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 10 MM  [.394 INCH ]
  • PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ]
  • Product Length : 19.5 MM  [.768 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Industry Standards


  • Agency/Standard : UL

Mechanical Attachment


  • Bus Bar Mount Orientation : Vertical
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Solder Pad

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now
Backplane Connector Contacts - 17-2361483-1TR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
17-2361483-1TR-ND
Backplane Connector Contacts 17-2361483-1TR-ND
Contact Gold Power Socket Solder

Contact Gold Power Socket Solder

Buy Now Datasheet
Backplane Connector Contacts - 17-2361483-1CT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
17-2361483-1CT-ND
Backplane Connector Contacts 17-2361483-1CT-ND
Contact Gold Power Socket Solder

Contact Gold Power Socket Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2361483-1 17-2361483-1TR-ND
Product Name Busbar Connectors Backplane Connector Contacts
Connector Type Board to Board Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Connectors - 2041441-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 104130-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers