TE Connectivity USB Connectors 2388749-1

Description
Body Features Offset (MM) : 1.1 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 5588 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Bottom Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Component Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Sealable : No USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet
Description
Body Features Offset (MM) : 1.1 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 5588 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Bottom Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Component Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Sealable : No USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2388749-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2388749-1
USB Connectors 2388749-1
Body Features Offset (MM) : 1.1 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 5588 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Bottom Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Component Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Sealable : No USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]

Body Features


  • Offset (MM) : 1.1
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 5588
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Bottom Mount
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 6000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Component
  • Ground Feature Type : Grounding Contact
  • Grounding Options : PCB Ground
  • Sealable : No
  • USB Version : 4.0

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2388749-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2388749-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2388749-1TR-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2388749-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2388749-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2388749-1CT-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB Connectors - 2331449 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2331449
USB Connectors 2331449
TE Connectivity 2388749-1 USB Connector

TE Connectivity 2388749-1 USB Connector

Supplier's Site
USB Connectors - 2331449P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2331449P
USB Connectors 2331449P
TE Connectivity 2388749-1 USB Connector

TE Connectivity 2388749-1 USB Connector

Supplier's Site
USB Connectors - 2331448 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2331448
USB Connectors 2331448
TE Connectivity 2388749-1 USB Connector

TE Connectivity 2388749-1 USB Connector

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
312-2388749-1
SMD Electronic Connector 312-2388749-1
Conn USB 4.0 RCP 24 POS 0.25mm Solder RA SMD 24 Terminal 1 Port T/R Product overview: 2388749-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2388749-1 can be used for catalog matching and distributor lookup.

Conn USB 4.0 RCP 24 POS 0.25mm Solder RA SMD 24 Terminal 1 Port T/R Product overview: 2388749-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2388749-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364374-2388749-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364374-2388749-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364374-2388749-1
Win Source Part Number: 1364374-2388749-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Mounting Type: Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 5A Shielding: Shielded Contact Finish: Gold Connector Type: USB-C (USB TYPE-C) Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Black Mounting Feature: Horizontal Gender: Receptacle Mating Cycles: 10000 Specifications: USB 4.0 Number of Contacts: 24 Number of Ports: 1 Shell/Shielding Material: Steel, Stainless

Win Source Part Number: 1364374-2388749-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Mounting Type: Surface Mount, Right Angle; Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 5A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 10000
Specifications: USB 4.0
Number of Contacts: 24
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2388749-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2388749-1
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2388749-1
USB4.0 SMT RCPT,1.1MM CNTR HT ON-BOARD TY-C GEN3

USB4.0 SMT RCPT,1.1MM CNTR HT ON-BOARD TY-C GEN3

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity - 66AJ2614 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity
66AJ2614
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity 66AJ2614
USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity - 66AJ2615 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity
66AJ2615
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity 66AJ2615
USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2388749-1 17-2388749-1TR-ND 2331449 312-2388749-1 1364374-2388749-1 2388749-1 2388749-1 66AJ2614
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors SMD Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity
Connector Type USB USB USB USB
Termination Surface Mount Solder
Mounting Board Mount Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Surface Mount, Right Angle; Through Hole Surface Mount
Current Rating 5.0 amps 5.0 amps 5.0 amps 5.0 amps
Category USB
Unlock Full Specs
to access all available technical data