TE Connectivity Industrial Mini I/O Connectors 2013595-3

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2013595-3 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2013595-3
Industrial Mini I/O Connectors 2013595-3
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Gray
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Blister Pack

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .01, .1, 1

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 2013595-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
2013595-3
Connectors Circlr,Industrial,Metal,Assembld/Kitted 2013595-3
INDUSTRIAL MINI I/O PLUG D1 GRAY

INDUSTRIAL MINI I/O PLUG D1 GRAY

Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364381-2013595-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364381-2013595-3
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364381-2013595-3
Win Source Part Number: 1364381-2013595-3 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 2013595 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Connector Type: Industrial Mini, Type I Number of Positions: 8 Termination: Solder Connector Style: Plug

Win Source Part Number: 1364381-2013595-3
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 2013595
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Connector Type: Industrial Mini, Type I
Number of Positions: 8
Termination: Solder
Connector Style: Plug

Buy Now Datasheet
I/O Connectors - 2013595-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2013595-3
I/O Connectors 2013595-3
INDUSTRIAL MINI I/O PLUG KIT D1 GRAY

INDUSTRIAL MINI I/O PLUG KIT D1 GRAY

Buy Now
Pluggable Connector Assemblies - A121995-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A121995-ND
Pluggable Connector Assemblies A121995-ND
8 Position Industrial Mini, Type I Plug Connector Solder Free Hanging (In-Line)

8 Position Industrial Mini, Type I Plug Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-2013595-3
Electronic Connector 443-2013595-3
Mini I/O Plug Kit, D1, Gray Product overview: 2013595-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2013595-3 can be used for catalog matching and distributor lookup.

Mini I/O Plug Kit, D1, Gray Product overview: 2013595-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2013595-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rj45 Conn W/ Usb, Jack, 8P8C, 1Port; Modular Connector Type Te Connectivity - 98X5782 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn W/ Usb, Jack, 8P8C, 1Port; Modular Connector Type Te Connectivity
98X5782
Rj45 Conn W/ Usb, Jack, 8P8C, 1Port; Modular Connector Type Te Connectivity 98X5782
RJ45 CONN W/ USB, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN W/ USB, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Conn, Rj45 Plug, 8P8C, 1X1, Cat5E Rohs Compliant Te Connectivity - 70AH0138 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45 Plug, 8P8C, 1X1, Cat5E Rohs Compliant Te Connectivity
70AH0138
Conn, Rj45 Plug, 8P8C, 1X1, Cat5E Rohs Compliant Te Connectivity 70AH0138
CONN, RJ45 PLUG, 8P8C, 1X1, CAT5E ROHS COMPLIANT: YES

CONN, RJ45 PLUG, 8P8C, 1X1, CAT5E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pluggable Connectors - 2013595-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2013595-3
Pluggable Connectors 2013595-3
CONN IND MINI I PLG 8POS SLD STR

CONN IND MINI I PLG 8POS SLD STR

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2013595-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2013595-3
Modular Connectors / Ethernet Connectors 2013595-3
Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE I

Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE I

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013595-3 2013595-3 1364381-2013595-3 2013595-3 A121995-ND 443-2013595-3 98X5782 70AH0138 2013595-3 2013595-3
Product Name Industrial Mini I/O Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies I/O Connectors Pluggable Connector Assemblies Electronic Connector Rj45 Conn W/ Usb, Jack, 8P8C, 1Port; Modular Connector Type Te Connectivity Conn, Rj45 Plug, 8P8C, 1X1, Cat5E Rohs Compliant Te Connectivity Pluggable Connectors Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector; USB Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable Mount
Current Rating 1.5 amps 0.5 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Headers - 2398001-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A26805-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
USB Connectors - 5353929-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount, Panel Mount
View Details
7 suppliers