Matexcel Lithium Iron Phosphate Coated Aluminum foil, Positive double-sided coating BMLC-KJ010

Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*140µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet
Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*140µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Iron Phosphate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ010 - Matexcel
Shirley, NY, United States
Lithium Iron Phosphate Coated Aluminum foil, Positive double-sided coating
BMLC-KJ010
Lithium Iron Phosphate Coated Aluminum foil, Positive double-sided coating BMLC-KJ010
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*140µm(L* W*T) Coating Size: 241mm*175mm(L*W)

Storage: Store at room temperature

Product overview: This product can be used for lithium battery cathode material.

Size:

Size: 241mm*200mm*140µm(L*W*T)
Coating Size: 241mm*175mm(L*W)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ010
Product Name Lithium Iron Phosphate Coated Aluminum foil, Positive double-sided coating
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details