TE Connectivity Snap Action Switches 2351463-2

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force (G) : 13 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.68 MM  [.272 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 12 Operation/Applicatio n Operating Force : 130 G  [4.6 OZ ] Other Over Travel : .8 MM  [.03 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Cable Connection Switch Style : Ultra Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force (G) : 13 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.68 MM  [.272 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 12 Operation/Applicatio n Operating Force : 130 G  [4.6 OZ ] Other Over Travel : .8 MM  [.03 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Cable Connection Switch Style : Ultra Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2351463-2 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2351463-2
Snap Action Switches 2351463-2
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force (G) : 13 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.68 MM  [.272 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 12 Operation/Applicatio n Operating Force : 130 G  [4.6 OZ ] Other Over Travel : .8 MM  [.03 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Cable Connection Switch Style : Ultra Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .2 MM  [.005 INCH ]
  • Product Orientation : Vertical
  • Releasing Force (G) : 13

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 6.68 MM  [.272 INCH ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage (VAC) : 250, 125
  • Operating Voltage (VDC) : 12

Operation/Application


  • Operating Force : 130 G  [4.6 OZ ]

Other


  • Over Travel : .8 MM  [.03 INCH ]

Product Type Features


  • Actuator Style : Pin Plunger
  • Actuator Type : Pin Plunger
  • Switch Connection Type : Cable Connection
  • Switch Style : Ultra Miniature
Buy Now
Microswitch, Spdt, 3A, 250Vac, Wire Lead; Microswitch Type Alcoswitch Te Connectivity - 42AH1196 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, Wire Lead; Microswitch Type Alcoswitch Te Connectivity
42AH1196
Microswitch, Spdt, 3A, 250Vac, Wire Lead; Microswitch Type Alcoswitch Te Connectivity 42AH1196
MICROSWITCH, SPDT, 3A, 250VAC, WIRE LEAD; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:12V RoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, WIRE LEAD; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 2351463-2 42AH1196
Product Name Snap Action Switches Microswitch, Spdt, 3A, 250Vac, Wire Lead; Microswitch Type Alcoswitch Te Connectivity
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature Standard
Actuator Material Metallic
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2000796 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351444-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action, Limit Switches - 450-1458-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2-2435260-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details