Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005768-2347330-1
Number of Positions: 40
Number of Rows: 5
Contact Plating: Gold
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005768-2347330-1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2347330-1 |