TE Connectivity Antennas 2344655-3

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 33 MM  [1.299 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2450 - 2750, 5350 - 7000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 33 MM  [1.299 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2450 - 2750, 5350 - 7000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344655-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2344655-3
Antennas 2344655-3
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 33 MM  [1.299 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2450 - 2750, 5350 - 7000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 33 MM  [1.299 INCH ]
  • Product Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF1, MHF, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 2450 - 2750, 5350 - 7000
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2344655-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2344655-3-ND
RF Antennas 17-2344655-3-ND
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2344655-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2344655-3
Antennas 2344655-3
WLAN DUAL BAND ANTENNA PCB H 150mm

WLAN DUAL BAND ANTENNA PCB H 150mm

Buy Now
Swedesboro, NJ, United States
Antennas
2344655-3
Antennas 2344655-3
Antennas

Antennas

Buy Now
Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity - 82AH5324 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity
82AH5324
Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity 82AH5324
PCB ANTENNA, 5.925 TO 7.125GHZ, 5.9DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:5.9dBi; VSWR:1.8; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.925 TO 7.125GHZ, 5.9DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:5.9dBi; VSWR:1.8; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2344655-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344655-3
RF Antennas 2344655-3
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2344655-3 17-2344655-3-ND 2344655-3 82AH5324 2344655-3
Product Name Antennas RF Antennas Antennas Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2450.0 to 7000.0 MHz 2450.0 to 5512.5 MHz 5925.0 to 7125.0 MHz
Gain 3 to 6 dB 2 dB 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
WiFi Antennas - 2493315 - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 6.3 dB
View Details
Antennas - 2108792-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers