TE Connectivity Headers & Wire Housings 2342083-4

Description
4POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
4POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342083-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342083-4
Headers & Wire Housings 2342083-4
4POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM

4POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342083-4
Headers & Wire Housings 2342083-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 4Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 4Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4769
Terminal Block, Hdr, R/a, 4Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4769
TERMINAL BLOCK, HDR, R/A, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342083-4
Pluggable Terminal Blocks 2342083-4
Pluggable Terminal Blocks 4POS HDR 90 DEG, HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 4POS HDR 90 DEG, HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342083-4 2342083-4 39AH4769 2342083-4
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 4Pos, 5.08Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102153-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .022 -.034
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Headers & Wire Housings - G125-96450F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details