TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2337218-6

Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 350 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 350 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2337218-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2337218-6
Connector Hardware, Mounts, Locks & Retainers 2337218-6
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 350 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass-Filled PBT

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 350

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-2337218-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2337218-6-ND
Rectangular Connector Accessories 17-2337218-6-ND
Connector Terminal Position Assurance (TPA) For Power Versa-Lock Series

Connector Terminal Position Assurance (TPA) For Power Versa-Lock Series

Buy Now Datasheet
Connectors Unreviewed - 2337218-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
2337218-6
Connectors Unreviewed 2337218-6
PWR VERSA-LOCK TPA, 2X3

PWR VERSA-LOCK TPA, 2X3

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2337218-6 17-2337218-6-ND 2337218-6
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors Unreviewed
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers