TE Connectivity Rectangular Connector Accessories 102537-8

Description
Connector Cap (Cover), Front For AMPMODU MT Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Front For AMPMODU MT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 102537-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
102537-8-ND
Rectangular Connector Accessories 102537-8-ND
Connector Cap (Cover), Front For AMPMODU MT Series

Connector Cap (Cover), Front For AMPMODU MT Series

Buy Now Datasheet
20 Ampmodu Mt Cover Dr .100Cl Te Connectivity - 44Y9605 - Newark, An Avnet Company
Chicago, IL, United States
20 Ampmodu Mt Cover Dr .100Cl Te Connectivity
44Y9605
20 Ampmodu Mt Cover Dr .100Cl Te Connectivity 44Y9605
20 AMPMODU MT COVER DR .100CL

20 AMPMODU MT COVER DR .100CL

Supplier's Site
Cover; Ejection; 20; Front; Low; Thermoplastic; Black; Yes - 70085296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cover; Ejection; 20; Front; Low; Thermoplastic; Black; Yes
70085296
Cover; Ejection; 20; Front; Low; Thermoplastic; Black; Yes 70085296
MT Receptacle Connector, Copper Alloy Contact Material, Thermoplastic Housing Material Housings are preloaded with standard pressure contacts on0.100" × 0.100" centers. The contacts are insulation displacement for termination of discrete wires or ribbon cable with conductors separated. Crimp, snap-in contacts can be used interchangeably with the insulation displacement contacts. Connector covers are sold separately. Specifications. Housing: Black thermoplastic, flame retardant. Contacts: Copper alloy; duplex plated 0.000030 μ" gold on the contact area, 0.000050 μ" min. tin-lead on termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black thermoplastic, flame retardant. Mates with AMP-LATCH® universal ejection style pin headers with latching ears or AMPMODU® low profileshrouded headers.

MT Receptacle Connector, Copper Alloy Contact Material, Thermoplastic Housing Material
Housings are preloaded with standard pressure contacts on0.100" × 0.100" centers. The contacts are insulation displacement for termination of discrete wires or ribbon cable with conductors separated. Crimp, snap-in contacts can be used interchangeably with the insulation displacement contacts. Connector covers are sold separately. Specifications. Housing: Black thermoplastic, flame retardant. Contacts: Copper alloy; duplex plated 0.000030 μ" gold on the contact area, 0.000050 μ" min. tin-lead on termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black thermoplastic, flame retardant.
Mates with AMP-LATCH® universal ejection style pin headers with latching ears or AMPMODU® low profileshrouded headers.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102537-8-ND 44Y9605 70085296
Product Name Rectangular Connector Accessories 20 Ampmodu Mt Cover Dr .100Cl Te Connectivity Cover; Ejection; 20; Front; Low; Thermoplastic; Black; Yes
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details