TE Connectivity Box Mount D-Sub Connectors 2335893-6

Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 2335893-6 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
2335893-6
Box Mount D-Sub Connectors 2335893-6
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS14004-1
  • Front Shell Material : Stainless Steel
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Stainless Steel

Configuration Features


  • Number of Positions : 104
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mounting Hole Diameter (MM) : 2.92

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Shell Size : 6
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2335893-6
D-Sub Connectors 2335893-6
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 1870957 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1870957
D Sub Connectors 1870957
D - sub AMPLIMITE SZ 5 RECPT 104 POS, ST

D - sub AMPLIMITE SZ 5 RECPT 104 POS, ST

Supplier's Site
D Sub Connectors - 1870972 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1870972
D Sub Connectors 1870972
D - sub AMPLIMITE SZ 5 RECPT 104 POS, ST

D - sub AMPLIMITE SZ 5 RECPT 104 POS, ST

Supplier's Site
D-Sub, D-Shaped Connector Housings - A144859-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144859-ND
D-Sub, D-Shaped Connector Housings A144859-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 104 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 104 Position

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 2335893-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
2335893-6
Connectors I/O - D-Sub & D-Ribbon 2335893-6
DSUB,CRMP,104 POS RCPT S/S SHELL, HI DENSTY

DSUB,CRMP,104 POS RCPT S/S SHELL, HI DENSTY

Buy Now
CONN D-SUB HD HOUSING RCPT 104PS - 790-2335893-6 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB HD HOUSING RCPT 104PS
790-2335893-6
CONN D-SUB HD HOUSING RCPT 104PS 790-2335893-6
CONN D-SUB HD HOUSING RCPT 104PS

CONN D-SUB HD HOUSING RCPT 104PS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2335893-6 2335893-6 1870957 A144859-ND 2335893-6 790-2335893-6
Product Name Box Mount D-Sub Connectors D-Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings Connectors I/O - D-Sub & D-Ribbon CONN D-SUB HD HOUSING RCPT 104PS
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Cable Mount (Free-Hanging) Cable mount Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589472-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coax Connectors - 1-1337415-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers