TE Connectivity Coax Connectors 1-1337415-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012F3332, RG 214, RG 9B, Raychem 5012M3612, URM 91, Raychem 5012F3832, Raychem 5012A3422 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012F3332, RG 214, RG 9B, Raychem 5012M3612, URM 91, Raychem 5012F3832, Raychem 5012A3422 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337415-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337415-0
Coax Connectors 1-1337415-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012F3332, RG 214, RG 9B, Raychem 5012M3612, URM 91, Raychem 5012F3832, Raychem 5012A3422 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Annealed Copper
  • Ferrule Plating Material : Silver
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Contact Configuration : Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5012F3332, RG 214, RG 9B, Raychem 5012M3612, URM 91, Raychem 5012F3832, Raychem 5012A3422
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337415-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337415-0-ND
Coaxial Connector (RF) Assemblies 1-1337415-0-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-1-1337415-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-1-1337415-0-ND
Coaxial Connector (RF) Assemblies 1111-1-1337415-0-ND
CONNECTORS N STR PLG HEX 50OHM S

CONNECTORS N STR PLG HEX 50OHM S

Buy Now Datasheet
Coaxial Connectors - 3941645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3941645
Coaxial Connectors 3941645
TE Connectivity 1-1337415-0

TE Connectivity 1-1337415-0

Supplier's Site
Coaxial Connectors - 1361752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1361752
Coaxial Connectors 1361752
TE Connectivity 1-1337415-0

TE Connectivity 1-1337415-0

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337415-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337415-0
RF Connectors / Coaxial Connectors 1-1337415-0
RF Connectors / Coaxial Connectors N STR PLG HEX 50OHM SLVR PLTD RG9B/U

RF Connectors / Coaxial Connectors N STR PLG HEX 50OHM SLVR PLTD RG9B/U

Buy Now Datasheet
Rf / Coaxial Connector, 50 Ohm, Brass Greenpar - Te Connectivity - 96X5862 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, 50 Ohm, Brass Greenpar - Te Connectivity
96X5862
Rf / Coaxial Connector, 50 Ohm, Brass Greenpar - Te Connectivity 96X5862
RF / Coaxial Connector, 50 ohm, Brass

RF / Coaxial Connector, 50 ohm, Brass

Supplier's Site Datasheet
N Str Plg Hex 50Ohm Silver Pltd Rg9B/u, Amp - Te Connectivity - 90AJ5147 - Newark, An Avnet Company
Chicago, IL, United States
N Str Plg Hex 50Ohm Silver Pltd Rg9B/u, Amp - Te Connectivity
90AJ5147
N Str Plg Hex 50Ohm Silver Pltd Rg9B/u, Amp - Te Connectivity 90AJ5147
N Str Plg Hex 50Ohm Silver Pltd RG9B/U,

N Str Plg Hex 50Ohm Silver Pltd RG9B/U,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1337415-0 1-1337415-0-ND 1111-1-1337415-0-ND 3941645 1-1337415-0 96X5862
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Coaxial Connectors RF Connectors / Coaxial Connectors Rf / Coaxial Connector, 50 Ohm, Brass Greenpar - Te Connectivity
Connector Type Wire to Wire Connector Type N
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337480-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
6 suppliers
RF Connectors - 1056443-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 1.000 GHz
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1-1337526-0-ND - DigiKey
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
4 suppliers
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers