TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1375820-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 33.53 MM  [1.32 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 33.53 MM  [1.32 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1375820-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1375820-3
Rectangular Wire & Cable Connectors & Housings 1-1375820-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 33.53 MM  [1.32 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 33.53 MM  [1.32 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
7A 250V Electronic Connector
340-1-1375820-3
7A 250V Electronic Connector 340-1-1375820-3
13 Pos Female Socket Header, 2.54mm Pitch, 7A, 250V Product overview: 1-1375820-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1375820-3 can be used for catalog matching and distributor lookup.

13 Pos Female Socket Header, 2.54mm Pitch, 7A, 250V Product overview: 1-1375820-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1375820-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A111858-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A111858-ND
Rectangular Connector Housings A111858-ND
"13 Rectangular Connectors - Housings Receptacle White 0.100"" (2.54mm)"

"13 Rectangular Connectors - Housings Receptacle White 0.100"" (2.54mm)"

Buy Now Datasheet
Cst-100 Ii Housing 13 Pos Rohs Compliant Amp - Te Connectivity - 09H4701 - Newark, An Avnet Company
Chicago, IL, United States
Cst-100 Ii Housing 13 Pos Rohs Compliant Amp - Te Connectivity
09H4701
Cst-100 Ii Housing 13 Pos Rohs Compliant Amp - Te Connectivity 09H4701
CST-100 II HOUSING 13 POS ROHS COMPLIANT: YES

CST-100 II HOUSING 13 POS ROHS COMPLIANT: YES

Supplier's Site
Cst-100 Ii Housing 13 Pos Amp - Te Connectivity - 40AJ9100 - Newark, An Avnet Company
Chicago, IL, United States
Cst-100 Ii Housing 13 Pos Amp - Te Connectivity
40AJ9100
Cst-100 Ii Housing 13 Pos Amp - Te Connectivity 40AJ9100
CST-100 II HOUSING 13 POS

CST-100 II HOUSING 13 POS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1375820-3 340-1-1375820-3 A111858-ND 09H4701
Product Name Rectangular Wire & Cable Connectors & Housings 7A 250V Electronic Connector Rectangular Connector Housings Cst-100 Ii Housing 13 Pos Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063380-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers
Rectangular Connector Accessories - A111685-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers