TE Connectivity
Connector Contacts
2334108-4
Description
Contact Features Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 24 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 24 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 24 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Zinc Lead Alloy
- Contact Current Rating (Max) (AMP) : 7
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 24
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 24
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 100
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2334108-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details