TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2332014-4

Description
Contact Features Crimp Wire Terminal Type : Ferrule Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Plating Material : Unplated Dimensions Overall Product Length : 15.1 MM  [.59 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Crimp Wire Terminal Type : Ferrule Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Plating Material : Unplated Dimensions Overall Product Length : 15.1 MM  [.59 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2332014-4 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2332014-4
Crimp Wire Pins, Tabs & Ferrules 2332014-4
Contact Features Crimp Wire Terminal Type : Ferrule Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Plating Material : Unplated Dimensions Overall Product Length : 15.1 MM  [.59 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Crimp Wire Terminal Type : Ferrule
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 4.8 MM  [.189 INCH ]
  • Terminal Plating Material : Unplated

Dimensions


  • Overall Product Length : 15.1 MM  [.59 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2332014-4
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details