TE Connectivity Internal I/O Connectors 2327677-3

Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, OCP NIC 3.0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, OCP NIC 3.0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2327677-3 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2327677-3
Internal I/O Connectors 2327677-3
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, OCP NIC 3.0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 140
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z, OCP NIC 3.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : PCB Edge Card
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
 - 2327677-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPT ASSY, 140 POS, VERT, SLIVER 2.0

RECEPT ASSY, 140 POS, VERT, SLIVER 2.0

Buy Now
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
303-2327677-3
SMD Electronic Connector 303-2327677-3
Conn Card Edge SKT 140 POS 0.6mm Solder ST SMD T/R Product overview: 2327677-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2327677-3 can be used for catalog matching and distributor lookup.

Conn Card Edge SKT 140 POS 0.6mm Solder ST SMD T/R Product overview: 2327677-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2327677-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: Sliver 2.0 Number of Positions: 140 Pitch: 0.024" (0.60mm) Features: Board Guide, Pick and Place, Solder Retention Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Number of Positions/Bay/Row: 28; 14; 28

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Series: Sliver 2.0
Number of Positions: 140
Pitch: 0.024" (0.60mm)
Features: Board Guide, Pick and Place, Solder Retention
Package: Tape & Reel (TR) Cut Tape (CT)
Gender: Female
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Number of Positions/Bay/Row: 28; 14; 28

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2327677-3 2327677-3 2327677-3 303-2327677-3
Product Name Internal I/O Connectors SMD Electronic Connector Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Edgeboard Connectors - 17-2340164-3TR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
High Speed Backplane Connectors - 1410137-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
4 suppliers