TE Connectivity High Speed Backplane Connectors 1410137-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410137-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410137-1
High Speed Backplane Connectors 1410137-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 192
  • Number of Rows : 12
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410137-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410137-1
Backplane Connectors 1410137-1
MULTIGIG RT T2 .8 DC DF F-CTR

MULTIGIG RT T2 .8 DC DF F-CTR

Buy Now
Backplane Connectors - Specialized - 1410137-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410137-1
Backplane Connectors - Specialized 1410137-1
CONN PLUG VITA41 192POS EDGE MNT

CONN PLUG VITA41 192POS EDGE MNT

Supplier's Site Datasheet
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Plug, 16, 1.8 Mm, Through Hole Te Connectivity - 21R3791 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Plug, 16, 1.8 Mm, Through Hole Te Connectivity
21R3791
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Plug, 16, 1.8 Mm, Through Hole Te Connectivity 21R3791
Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Plug, 16, 1.8 mm, Through Hole

Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Plug, 16, 1.8 mm, Through Hole

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410137-1 1410137-1 1410137-1 21R3791
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Plug, 16, 1.8 Mm, Through Hole Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data